Kyocera Corporation Tantalum Capacitors - F971A106MBA F971A106MBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037514-F971A106MBA Packaging: Reel - TR Type: Molded Features: High Reliability Voltage Rating: 10V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: B ESR: 2 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037514-F971A106MBA Packaging: Reel - TR Type: Molded Features: High Reliability Voltage Rating: 10V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: B ESR: 2 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971A106MBA - 1037514-F971A106MBA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F971A106MBA
1037514-F971A106MBA
Tantalum Capacitors - F971A106MBA 1037514-F971A106MBA
Manufacturer: AVX Corporation Win Source Part Number: 1037514-F971A106MBA Packaging: Reel - TR Type: Molded Features: High Reliability Voltage Rating: 10V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: B ESR: 2 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics

Manufacturer: AVX Corporation
Win Source Part Number: 1037514-F971A106MBA
Packaging: Reel - TR
Type: Molded
Features: High Reliability
Voltage Rating: 10V
Height - Seated (Max): 0.091" (2.30mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Tantalum Capacitors - 478-F971A106MBADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBADKR-ND
Tantalum Capacitors 478-F971A106MBADKR-ND
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Buy Now Datasheet
Tantalum Capacitors - 478-F971A106MBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBATR-ND
Tantalum Capacitors 478-F971A106MBATR-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A106MBACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBACT-ND
Tantalum Capacitors 478-F971A106MBACT-ND
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Buy Now Datasheet
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 52X6056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
52X6056
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 52X6056
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5255
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5255
Capacitor,10uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A106MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A106MBA
Capacitors - Tantalum Capacitors F971A106MBA
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F971A106MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A106MBA
Tantalum Capacitors F971A106MBA
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037514-F971A106MBA 478-F971A106MBADKR-ND 478-F971A106MBATR-ND 52X6056 F971A106MBA F971A106MBA
Product Name Tantalum Capacitors - F971A106MBA Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers