Kyocera Corporation Tantalum Capacitors F980G226MMA

Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8632-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8632-2-ND
Tantalum Capacitors 478-8632-2-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
59-F980G226MMA
22UF 4V Capacitor 59-F980G226MMA
CAP TANT 22UF 20% 4V 0603 Product overview: F980G226MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G226MMA can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 4V 0603 Product overview: F980G226MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G226MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F980G226MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G226MMA
Tantalum Capacitors F980G226MMA
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G226MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G226MMA
Capacitors - Tantalum Capacitors F980G226MMA
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site
Tantalum Capacitor, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 84R8910 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx
84R8910
Tantalum Capacitor, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx 84R8910
TANTALUM CAPACITOR, 22UF, 4V, SMD 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 4V, SMD 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 58R4070 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx
58R4070
Capacitor Tant, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx 58R4070
CAPACITOR TANT, 22UF, 4V, SMD 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm; No. of Pins:2RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 4V, SMD 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8632-2-ND 59-F980G226MMA F980G226MMA F980G226MMA 84R8910 58R4070
Product Name Tantalum Capacitors 22UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx Capacitor Tant, 22Uf, 4V, Smd 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details