4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
CAP TANT 4.7UF 20% 16V 1206
CAP, TANT, AEC-Q200, 4.7UF, 16V, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 4.7UF, 16V, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12078-1-ND | 478-12078-6-ND | F971C475MAAHT3 | 60AC2879 | F971C475MAAHT3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, Tant, Aec-Q200, 4.7Uf, 16V, Case A; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |