Kyocera Corporation Tantalum Capacitors F970J336MCCHT3

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12039-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12039-1-ND
Tantalum Capacitors 478-12039-1-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12039-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12039-2-ND
Tantalum Capacitors 478-12039-2-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - F970J336MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J336MCCHT3
Tantalum Capacitors F970J336MCCHT3
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx - 60AC2797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx
60AC2797
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx 60AC2797
CAP, TANT, AEC-Q200, 33UF, 6.3V, CASE C; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 6.3V, CASE C; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx - 60AC2798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx
60AC2798
Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx 60AC2798
CAP, TANT, AEC-Q200, 33UF, 6.3V, CASE C; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 6.3V, CASE C; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J336MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J336MCCHT3
Capacitors - Tantalum Capacitors F970J336MCCHT3
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12039-1-ND F970J336MCCHT3 60AC2797 F970J336MCCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 33Uf, 6.3V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers