Kyocera Corporation Tantalum Capacitors - F980J106MMA F980J106MMA

Description
Manufacturer: AVX Corporation Win Source Part Number: 871447-F980J106MMA Series: F98, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 6.3 V 0603 (1608 Metric) 6Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8638-1, 478-8638-2, 478-8638-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 871447-F980J106MMA Series: F98, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 6.3 V 0603 (1608 Metric) 6Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8638-1, 478-8638-2, 478-8638-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F980J106MMA - 871447-F980J106MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F980J106MMA
871447-F980J106MMA
Tantalum Capacitors - F980J106MMA 871447-F980J106MMA
Manufacturer: AVX Corporation Win Source Part Number: 871447-F980J106MMA Series: F98, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 6.3 V 0603 (1608 Metric) 6Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8638-1, 478-8638-2, 478-8638-6

Manufacturer: AVX Corporation
Win Source Part Number: 871447-F980J106MMA
Series: F98, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 6.3 V 0603 (1608 Metric) 6Ohm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8638-1, 478-8638-2, 478-8638-6

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 6 Ohm Capacitor
59-F980J106MMA
SMD 10uF 6.3V 6 Ohm Capacitor 59-F980J106MMA
Cap Tant Solid 10uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 6 Ohm 125°C T/R Product overview: F980J106MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J106MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 6 Ohm 125°C T/R Product overview: F980J106MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J106MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8638-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8638-1-ND
Tantalum Capacitors 478-8638-1-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8638-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8638-2-ND
Tantalum Capacitors 478-8638-2-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 6.3V 20%, Full Reel; Capacitance Kyocera Avx - 58R4073 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V 20%, Full Reel; Capacitance Kyocera Avx
58R4073
Tantalum Capacitor, 10Uf, 6.3V 20%, Full Reel; Capacitance Kyocera Avx 58R4073
TANTALUM CAPACITOR, 10UF, 6.3V 20%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V 20%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V 20%; Capacitance Kyocera Avx - 70R1051 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V 20%; Capacitance Kyocera Avx
70R1051
Tantalum Capacitor, 10Uf, 6.3V 20%; Capacitance Kyocera Avx 70R1051
TANTALUM CAPACITOR, 10UF, 6.3V 20%; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA; Case Size:0603RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V 20%; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F980J106MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J106MMA
Tantalum Capacitors F980J106MMA
CAP TANT 10UF 20% 6.3V 0603

CAP TANT 10UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J106MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J106MMA
Capacitors - Tantalum Capacitors F980J106MMA
CAP TANT 10UF 20% 6.3V 0603

CAP TANT 10UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitors - F980J106MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980J106MMA
Tantalum Capacitors F980J106MMA
CAP TANT 10UF 20% 6.3V 0603

CAP TANT 10UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 871447-F980J106MMA 59-F980J106MMA 478-8638-1-ND 58R4073 70R1051 F980J106MMA F980J106MMA F980J106MMA
Product Name Tantalum Capacitors - F980J106MMA SMD 10uF 6.3V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 6.3V 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details