AVX Corporation Tantalum Capacitors F971E105MAA

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971E105MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971E105MAAAVX-ND
Tantalum Capacitors F971E105MAAAVX-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - F971E105MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E105MAA
Tantalum Capacitors F971E105MAA
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E105MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E105MAA
Capacitors - Tantalum Capacitors F971E105MAA
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F971E105MAAAVX-ND F971E105MAA F971E105MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details