AVX Corporation 68UF Capacitor FFB34D0686K

Description
CAP FILM 68UF 10% 75VDC RADIAL Product overview: FFB34D0686K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB34D0686K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 68UF 10% 75VDC RADIAL Product overview: FFB34D0686K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB34D0686K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68UF Capacitor
62-FFB34D0686K
68UF Capacitor 62-FFB34D0686K
CAP FILM 68UF 10% 75VDC RADIAL Product overview: FFB34D0686K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB34D0686K-- can be used for catalog matching and distributor lookup.

CAP FILM 68UF 10% 75VDC RADIAL Product overview: FFB34D0686K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB34D0686K-- can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film Film 68Uf, 10%, 75V,; Dielectric Type Kyocera Avx - 54K2890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 68Uf, 10%, 75V,; Dielectric Type Kyocera Avx
54K2890
Capacitor Polyester Film Film 68Uf, 10%, 75V,; Dielectric Type Kyocera Avx 54K2890
CAPACITOR POLYESTER FILM FILM 68UF, 10%, 75V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:68µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 68UF, 10%, 75V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:68µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FFB34D0686K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFB34D0686K
Film Capacitors FFB34D0686K
CAP FILM 68UF 10% 75VDC RADIAL

CAP FILM 68UF 10% 75VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-FFB34D0686K 54K2890 FFB34D0686K
Product Name 68UF Capacitor Capacitor Polyester Film Film 68Uf, 10%, 75V,; Dielectric Type Kyocera Avx Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF 68 microF
WVDC 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers