AVX Corporation Tantalum Capacitors F970J106MBA

Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F970J106MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F970J106MBAAVX-ND
Tantalum Capacitors F970J106MBAAVX-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F970J106MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J106MBA
Capacitors - Tantalum Capacitors F970J106MBA
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - F970J106MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J106MBA
Tantalum Capacitors F970J106MBA
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F970J106MBAAVX-ND F970J106MBA F970J106MBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details