Kyocera Corporation Tantalum Capacitors F971A475MBA

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8557-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8557-1-ND
Tantalum Capacitors 478-8557-1-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8557-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8557-6-ND
Tantalum Capacitors 478-8557-6-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8557-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8557-2-ND
Tantalum Capacitors 478-8557-2-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 10V Capacitor
59-F971A475MBA
Automotive SMD 4.7uF 10V Capacitor 59-F971A475MBA
Cap Tant Solid 4.7uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 10V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A475MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A475MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 10V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A475MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A475MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A475MBA
Tantalum Capacitors F971A475MBA
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 10V 2.8 Ohm 20%, 3528-21, Full Reel; Capacitance Kyocera Avx - 54K5263 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 10V 2.8 Ohm 20%, 3528-21, Full Reel; Capacitance Kyocera Avx
54K5263
Tantalum Capacitor, 4.7Uf 10V 2.8 Ohm 20%, 3528-21, Full Reel; Capacitance Kyocera Avx 54K5263
TANTALUM CAPACITOR, 4.7UF 10V 2.8 OHM 20%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 10V 2.8 OHM 20%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971A475MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A475MBA
Capacitors - Tantalum Capacitors F971A475MBA
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8557-1-ND 478-8557-6-ND 59-F971A475MBA F971A475MBA 54K5263 F971A475MBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf 10V 2.8 Ohm 20%, 3528-21, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers