Kyocera Corporation Tantalum Capacitors F9H1C476MCC

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12161-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12161-2-ND
Tantalum Capacitors 478-12161-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F9H1C476MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F9H1C476MCC
Tantalum Capacitors F9H1C476MCC
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F9H1C476MCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F9H1C476MCC
Capacitors - Tantalum Capacitors F9H1C476MCC
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx - 99AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx
99AC9233
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx 99AC9233
CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12161-2-ND F9H1C476MCC F9H1C476MCC 99AC9233
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers