Win Source Part Number: 1380364-FFB54I0206K
Category: Capacitors>Film Capacitors
Series: FFB
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 105V
Voltage Rating - DC: 400V
Size / Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 48 pcs
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CAP FILM 20UF 10% 400VDC RADIAL Product overview: FFB54I0206K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFB54I0206K-- can be used for catalog matching and distributor lookup.
CAP FILM 20UF 10% 400VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1380364-FFB54I0206K | 62-FFB54I0206K | FFB54I0206K |
| Product Name | Capacitors - Film Capacitors | 20UF Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 400 volts | 400 volts |