AVX Corporation Tantalum Capacitors F951V105MPAAQ2

Description
1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8513-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8513-1-ND
Tantalum Capacitors 478-8513-1-ND
1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8513-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8513-2-ND
Tantalum Capacitors 478-8513-2-ND
1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8513-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8513-6-ND
Tantalum Capacitors 478-8513-6-ND
1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

1µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 10 Ohm Capacitor
59-F951V105MPAAQ2
SMD 1uF 35V 10 Ohm Capacitor 59-F951V105MPAAQ2
Cap Tant Solid 1uF 35V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 10 Ohm 125°C T/R Product overview: F951V105MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V105MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 10 Ohm 125°C T/R Product overview: F951V105MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V105MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 35V, 20%, Smd; Capacitance Kyocera Avx - 88T9495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 20%, Smd; Capacitance Kyocera Avx
88T9495
Capacitor Tant, 1Uf, 35V, 20%, Smd; Capacitance Kyocera Avx 88T9495
CAPACITOR TANT, 1UF, 35V, 20%, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:55mA; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 20%, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:55mA; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951V105MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951V105MPAAQ2
Tantalum Capacitors F951V105MPAAQ2
CAP TANT 1UF 20% 35V 0805

CAP TANT 1UF 20% 35V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951V105MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951V105MPAAQ2
Capacitors - Tantalum Capacitors F951V105MPAAQ2
CAP TANT 1UF 20% 35V 0805

CAP TANT 1UF 20% 35V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8513-1-ND 478-8513-6-ND 59-F951V105MPAAQ2 88T9495 F951V105MPAAQ2 F951V105MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 10 Ohm Capacitor Capacitor Tant, 1Uf, 35V, 20%, Smd; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details