Kyocera Corporation Tantalum Capacitors F971A336MBA

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8553-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8553-6-ND
Tantalum Capacitors 478-8553-6-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8553-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8553-2-ND
Tantalum Capacitors 478-8553-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8553-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8553-1-ND
Tantalum Capacitors 478-8553-1-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 33uF 10V Capacitor
59-F971A336MBA
Automotive SMD 33uF 10V Capacitor 59-F971A336MBA
Cap Tant Solid 33uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 1.9 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 1.9 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A336MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A336MBA
Tantalum Capacitors F971A336MBA
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A336MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A336MBA
Capacitors - Tantalum Capacitors F971A336MBA
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8553-6-ND 478-8553-2-ND 59-F971A336MBA F971A336MBA F971A336MBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 33uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers