Kyocera Corporation Tantalum Capacitors F980G107MMA

Description
100µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F980G107MMAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F980G107MMAAVX-ND
Tantalum Capacitors F980G107MMAAVX-ND
100µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm

100µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - F980G107MMA - 1037517-F980G107MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F980G107MMA
1037517-F980G107MMA
Tantalum Capacitors - F980G107MMA 1037517-F980G107MMA
Manufacturer: AVX Corporation Win Source Part Number: 1037517-F980G107MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: M ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037517-F980G107MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CAP TANT 100UF 20% 4V 0603 - 66-F980G107MMA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 4V 0603
66-F980G107MMA
CAP TANT 100UF 20% 4V 0603 66-F980G107MMA
CAP TANT 100UF 20% 4V 0603

CAP TANT 100UF 20% 4V 0603

Supplier's Site
Tantalum Capacitors - F980G107MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G107MMA
Tantalum Capacitors F980G107MMA
CAP TANT 100UF 20% 4V 0603

CAP TANT 100UF 20% 4V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G107MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G107MMA
Capacitors - Tantalum Capacitors F980G107MMA
CAP TANT 100UF 20% 4V 0603

CAP TANT 100UF 20% 4V 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F980G107MMAAVX-ND 1037517-F980G107MMA 66-F980G107MMA F980G107MMA F980G107MMA
Product Name Tantalum Capacitors Tantalum Capacitors - F980G107MMA CAP TANT 100UF 20% 4V 0603 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details