Kyocera Corporation Ceramic Capacitors LD025A2R7CAB2A

Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A2R7CAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A2R7CAB2A-ND
Ceramic Capacitors LD025A2R7CAB2A-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 2.7PF 50V NP0 0402 - 66-LD025A2R7CAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.7PF 50V NP0 0402
66-LD025A2R7CAB2A
CAP CER 2.7PF 50V NP0 0402 66-LD025A2R7CAB2A
CAP CER 2.7PF 50V NP0 0402

CAP CER 2.7PF 50V NP0 0402

Supplier's Site
Capacitors - Ceramic Capacitors - LD025A2R7CAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A2R7CAB2A
Capacitors - Ceramic Capacitors LD025A2R7CAB2A
CAP CER 2.7PF 50V NP0 0402

CAP CER 2.7PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025A2R7CAB2A-ND 66-LD025A2R7CAB2A LD025A2R7CAB2A
Product Name Ceramic Capacitors CAP CER 2.7PF 50V NP0 0402 Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details