Kyocera Corporation Tantalum Capacitors F971E106MNCHT3

Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12098-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12098-2-ND
Tantalum Capacitors 478-12098-2-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12098-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12098-6-ND
Tantalum Capacitors 478-12098-6-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12098-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12098-1-ND
Tantalum Capacitors 478-12098-1-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - F971E106MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E106MNCHT3
Tantalum Capacitors F971E106MNCHT3
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E106MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E106MNCHT3
Capacitors - Tantalum Capacitors F971E106MNCHT3
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx - 60AC2919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx
60AC2919
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx 60AC2919
CAP, TANT, AEC-Q200, 10UF, 25V, CASE N; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 25V, CASE N; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx - 60AC2920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx
60AC2920
Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx 60AC2920
CAP, TANT, AEC-Q200, 10UF, 25V, CASE N; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 25V, CASE N; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12098-2-ND 478-12098-6-ND F971E106MNCHT3 F971E106MNCHT3 60AC2919
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 25V, Case N; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers