6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
CAP TANT 6.8UF 20% 25V 2312
CAP TANT 6.8UF 20% 25V 2312
CAP, TANT, AEC-Q200, 6.8UF, 25V, CASE C; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 6.8UF, 25V, CASE C; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12104-2-ND | F971E685MCCHT3 | F971E685MCCHT3 | 60AC2931 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, Tant, Aec-Q200, 6.8Uf, 25V, Case C; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |