Kyocera Corporation Tantalum Capacitors M39006/33-1018

Description
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/33-1018-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/33-1018-ND
Tantalum Capacitors 478-M39006/33-1018-ND
1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz

1000µF Hermetically Sealed Tantalum Capacitors 30V Axial 700mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - M39006/33-1018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/33-1018
Tantalum Capacitors M39006/33-1018
P LEVEL 1000UF 30V - 85140004

P LEVEL 1000UF 30V - 85140004

Supplier's Site Datasheet
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx - 50AJ0463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx
50AJ0463
Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx 50AJ0463
CAP, 1000UF, 30V, TANT, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:P; Ripple Current:2.5A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, 30V, TANT, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:P; Ripple Current:2.5A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/33-1018-ND M39006/33-1018 50AJ0463
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 1000Uf, 30V, Tant, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers