Kyocera Corporation Tantalum Capacitors F971C336MNCHT3

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12077-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12077-2-ND
Tantalum Capacitors 478-12077-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12077-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12077-1-ND
Tantalum Capacitors 478-12077-1-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12077-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12077-6-ND
Tantalum Capacitors 478-12077-6-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C336MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C336MNCHT3
Capacitors - Tantalum Capacitors F971C336MNCHT3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx - 60AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx
60AC2877
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx 60AC2877
CAP, TANT, AEC-Q200, 33UF, 16V, CASE N; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 16V, CASE N; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx - 60AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx
60AC2878
Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx 60AC2878
CAP, TANT, AEC-Q200, 33UF, 16V, CASE N; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 16V, CASE N; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971C336MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C336MNCHT3
Tantalum Capacitors F971C336MNCHT3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12077-2-ND 478-12077-6-ND F971C336MNCHT3 60AC2877 F971C336MNCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 33Uf, 16V, Case N; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814720 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details