CAP TANT 47UF 20% 6.3V 0805 Product overview: F980J476MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J476MSA can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
CAP TANT 47UF 20% 6.3V 0805
CAPACITOR TANT, 47UF, 6.3V, 2012-12 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:87mARoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, 2012-12 20%; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:87mA RoHS Compliant: Yes
CAP TANT 47UF 20% 6.3V 0805
CAP TANT 47UF 20% 6.3V 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F980J476MSA | 478-8645-2-ND | F980J476MSA | 24R5327 | 63R1093 | F980J476MSA | F980J476MSA |
| Product Name | 47UF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 6.3V, 2012-12 20%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 47Uf, 6.3V, 2012-12 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |