3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.5Ohm
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.5Ohm
CAP TANT 3.3UF 20% 6.3V 1206
CAP TANT 3.3UF 20% 6.3V 1206
CAP, TANT, AEC-Q200, 3.3UF, 6.3V, CASE A; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 3.3UF, 6.3V, CASE A; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12037-1-ND | F970J335MAAHT3 | F970J335MAAHT3 | 60AC2794 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 3.3Uf, 6.3V, Case A; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |