Kyocera Corporation Tantalum Capacitors M39006/33-0040

Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/33-0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/33-0040-ND
Tantalum Capacitors 478-M39006/33-0040-ND
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz

560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz

Buy Now Datasheet
Cap, 560Uf, 60V, Tant, Axial; Capacitance Kyocera Avx - 50AJ0460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 60V, Tant, Axial; Capacitance Kyocera Avx
50AJ0460
Cap, 560Uf, 60V, Tant, Axial; Capacitance Kyocera Avx 50AJ0460
CAP, 560UF, 60V, TANT, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 560UF, 60V, TANT, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - M39006/33-0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/33-0040
Tantalum Capacitors M39006/33-0040
M-LEVEL 560UF 60V

M-LEVEL 560UF 60V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/33-0040-ND 50AJ0460 M39006/33-0040
Product Name Tantalum Capacitors Cap, 560Uf, 60V, Tant, Axial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 1814630 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details