Kyocera Corporation Tantalum Capacitors F951E225MAAAQ2

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951E225MAAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951E225MAAAQ2AVX-ND
Tantalum Capacitors F951E225MAAAQ2AVX-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 3.2Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
59-F951E225MAAAQ2
2.2UF 25V Capacitor 59-F951E225MAAAQ2
CAP TANT 2.2UF 20% 25V 1206 Product overview: F951E225MAAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225MAAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 25V 1206 Product overview: F951E225MAAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951E225MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E225MAAAQ2
Tantalum Capacitors F951E225MAAAQ2
CAP TANT 2.2UF 20% 25V 1206

CAP TANT 2.2UF 20% 25V 1206

Supplier's Site Datasheet
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8851 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8851
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8851
Capacitor,2.2uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F951E225MAAAQ2AVX-ND 59-F951E225MAAAQ2 F951E225MAAAQ2 49H8851
Product Name Tantalum Capacitors 2.2UF 25V Capacitor Tantalum Capacitors Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details