Kyocera Corporation Tantalum Capacitors F981C475MMUAJ6

Description
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F981C475MMUAJ6TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981C475MMUAJ6TR-ND
Tantalum Capacitors 478-F981C475MMUAJ6TR-ND
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-F981C475MMUAJ6DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981C475MMUAJ6DKR-ND
Tantalum Capacitors 478-F981C475MMUAJ6DKR-ND
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-F981C475MMUAJ6CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981C475MMUAJ6CT-ND
Tantalum Capacitors 478-F981C475MMUAJ6CT-ND
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F981C475MMUAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981C475MMUAJ6
Tantalum Capacitors F981C475MMUAJ6
CAP TANT 7.7UF

CAP TANT 7.7UF

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx - 77AH1080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx
77AH1080
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx 77AH1080
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx - 77AH1079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx
77AH1079
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx 77AH1079
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981C475MMUAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F981C475MMUAJ6
Capacitors - Tantalum Capacitors F981C475MMUAJ6
CAP TANT POLY 4.7UF 16V 0603

CAP TANT POLY 4.7UF 16V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F981C475MMUAJ6TR-ND 478-F981C475MMUAJ6DKR-ND F981C475MMUAJ6 77AH1080 F981C475MMUAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details