Kyocera Corporation Ceramic Capacitors - FS051C103K4Z2A FS051C103K4Z2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 919299-FS051C103K4Z2 A Series: FLEXITERM™ Flexisafe Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8532.24.0020 Other Part Number: 478-FS051C103K4Z2ATR , 478-FS051C103K4Z2ACT , 478-FS051C103K4Z2ADK R
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 919299-FS051C103K4Z2 A Series: FLEXITERM™ Flexisafe Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8532.24.0020 Other Part Number: 478-FS051C103K4Z2ATR , 478-FS051C103K4Z2ACT , 478-FS051C103K4Z2ADK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FS051C103K4Z2A - 919299-FS051C103K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - FS051C103K4Z2A
919299-FS051C103K4Z2A
Ceramic Capacitors - FS051C103K4Z2A 919299-FS051C103K4Z2A
Manufacturer: AVX Corporation Win Source Part Number: 919299-FS051C103K4Z2 A Series: FLEXITERM™ Flexisafe Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8532.24.0020 Other Part Number: 478-FS051C103K4Z2ATR , 478-FS051C103K4Z2ACT , 478-FS051C103K4Z2ADK R

Manufacturer: AVX Corporation
Win Source Part Number: 919299-FS051C103K4Z2A
Series: FLEXITERM™ Flexisafe
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8532.24.0020
Other Part Number: 478-FS051C103K4Z2ATR, 478-FS051C103K4Z2ACT, 478-FS051C103K4Z2ADKR

Buy Now
Singapore, Singapore
SMD 100V 0.01uF Capacitor
60-FS051C103K4Z2A
SMD 100V 0.01uF Capacitor 60-FS051C103K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAS21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAS21BR72A103KT Product overview: FS051C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FS051C103K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAS21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAS21BR72A103KT Product overview: FS051C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FS051C103K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 919299-FS051C103K4Z2A 60-FS051C103K4Z2A
Product Name Ceramic Capacitors - FS051C103K4Z2A SMD 100V 0.01uF Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers