AVX Corporation Capacitor Polypropylene Pp Film Polypropylene Pp, 250Uf, 10%, 1.4Kv,; Dielectric Type Kyocera Avx FFLI6Q0257K

Description
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 250UF, 10%, 1.4KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:250µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 250UF, 10%, 1.4KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:250µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film Polypropylene Pp, 250Uf, 10%, 1.4Kv,; Dielectric Type Kyocera Avx - 24T5934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film Polypropylene Pp, 250Uf, 10%, 1.4Kv,; Dielectric Type Kyocera Avx
24T5934
Capacitor Polypropylene Pp Film Polypropylene Pp, 250Uf, 10%, 1.4Kv,; Dielectric Type Kyocera Avx 24T5934
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 250UF, 10%, 1.4KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:250µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 250UF, 10%, 1.4KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:250µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FFLI6Q0257K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFLI6Q0257K
Film Capacitors FFLI6Q0257K
CAP FILM 250UF 10% 1.4KVDC RAD

CAP FILM 250UF 10% 1.4KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 24T5934 FFLI6Q0257K
Product Name Capacitor Polypropylene Pp Film Polypropylene Pp, 250Uf, 10%, 1.4Kv,; Dielectric Type Kyocera Avx Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details