0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm
CAP TANT 0.68UF 20% 25V 1206
CAP, TANT, AEC-Q200, 0.68UF, 25V, CASE A; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 0.68UF, 25V, CASE A; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes
CAP TANT 0.68UF 20% 25V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12103-2-ND | F971E684MAAHT3 | 60AC2929 | F971E684MAAHT3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 0.68Uf, 25V, Case A; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |