Kyocera Corporation Tantalum Capacitors F971C106MCC

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8568-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8568-6-ND
Tantalum Capacitors 478-8568-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8568-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8568-2-ND
Tantalum Capacitors 478-8568-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8568-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8568-1-ND
Tantalum Capacitors 478-8568-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1058413-F971C106MCC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1058413-F971C106MCC
Capacitors - Tantalum Capacitors 1058413-F971C106MCC
Win Source Part Number: 1058413-F971C106MCC Category: Capacitors>Tantalum Capacitors Series: F97 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): F971C106MCCF971C106M CC.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8568-2,478-8568- 1,478-8568-6

Win Source Part Number: 1058413-F971C106MCC
Category: Capacitors>Tantalum Capacitors
Series: F97
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): F971C106MCCF971C106MCC.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8568-2,478-8568-1,478-8568-6

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 16V Capacitor
59-F971C106MCC
Automotive SMD 10uF 16V Capacitor 59-F971C106MCC
Cap Tant Solid 10uF 16V C CASE 20%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C106MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V C CASE 20%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.5 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971C106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C106MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971C106MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C106MCC
Tantalum Capacitors F971C106MCC
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C106MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C106MCC
Capacitors - Tantalum Capacitors F971C106MCC
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25; Capacitance Kyocera Avx - 58R3348 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25; Capacitance Kyocera Avx
58R3348
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25; Capacitance Kyocera Avx 58R3348
TANTALUM CAPACITOR, 10UF 16V, 1.5 OHM, 0.2, 6032-25; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 1.5 OHM, 0.2, 6032-25; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Kyocera Avx - 54K5267 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Kyocera Avx
54K5267
Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Kyocera Avx 54K5267
TANTALUM CAPACITOR, 10UF 16V, 1.5 OHM, 0.2, 6032-25, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 1.5 OHM, 0.2, 6032-25, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8568-6-ND 478-8568-2-ND 1058413-F971C106MCC 59-F971C106MCC F971C106MCC F971C106MCC 58R3348
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 10uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details