Kyocera Corporation Tantalum Capacitors F971C226KBA

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8572-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8572-2-ND
Tantalum Capacitors 478-8572-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - F971C226KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C226KBA
Tantalum Capacitors F971C226KBA
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C226KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C226KBA
Capacitors - Tantalum Capacitors F971C226KBA
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8572-2-ND F971C226KBA F971C226KBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details