AVX Corporation Tantalum Capacitors F971V475MCC

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971V475MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971V475MCCAVX-ND
Tantalum Capacitors F971V475MCCAVX-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971V475MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971V475MCC
Capacitors - Tantalum Capacitors F971V475MCC
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - F971V475MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V475MCC
Tantalum Capacitors F971V475MCC
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F971V475MCCAVX-ND F971V475MCC F971V475MCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details