Kyocera Corporation Tantalum Capacitors F971A336KCC

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8552-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8552-1-ND
Tantalum Capacitors 478-8552-1-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8552-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8552-6-ND
Tantalum Capacitors 478-8552-6-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8552-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8552-2-ND
Tantalum Capacitors 478-8552-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
33UF 10V Capacitor
59-F971A336KCC
33UF 10V Capacitor 59-F971A336KCC
CAP TANT 33UF 10% 10V 2312 Product overview: F971A336KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336KCC can be used for catalog matching and distributor lookup.

CAP TANT 33UF 10% 10V 2312 Product overview: F971A336KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A336KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A336KCC
Tantalum Capacitors F971A336KCC
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A336KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A336KCC
Capacitors - Tantalum Capacitors F971A336KCC
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8552-1-ND 478-8552-6-ND 59-F971A336KCC F971A336KCC F971A336KCC
Product Name Tantalum Capacitors Tantalum Capacitors 33UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers