47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
CAP TANT 47UF 20% 16V 2312
CAP TANT 47UF 20% 16V 2312
CAP, TANT, AEC-Q200, 47UF, 16V, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 47UF, 16V, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12080-2-ND | F971C476MCCHT3 | F971C476MCCHT3 | 60AC2883 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 47Uf, 16V, Case C; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |