Kyocera Corporation Ceramic Capacitors - MA402C223KAA MA402C223KAA

Description
Manufacturer: AVX Corporation Win Source Part Number: 766726-MA402C223KAA Series: Ceralam MA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: MA Categories: Capacitors Dimension: 0.140" Dia x 0.390" L (3.56mm x 9.91mm) Voltage Rating DC: 200V Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 766726-MA402C223KAA Series: Ceralam MA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: MA Categories: Capacitors Dimension: 0.140" Dia x 0.390" L (3.56mm x 9.91mm) Voltage Rating DC: 200V Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA402C223KAA - 766726-MA402C223KAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA402C223KAA
766726-MA402C223KAA
Ceramic Capacitors - MA402C223KAA 766726-MA402C223KAA
Manufacturer: AVX Corporation Win Source Part Number: 766726-MA402C223KAA Series: Ceralam MA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: MA Categories: Capacitors Dimension: 0.140" Dia x 0.390" L (3.56mm x 9.91mm) Voltage Rating DC: 200V Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 766726-MA402C223KAA
Series: Ceralam MA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: MA
Categories: Capacitors
Dimension: 0.140" Dia x 0.390" L (3.56mm x 9.91mm)
Voltage Rating DC: 200V
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 766726-MA402C223KAA
Product Name Ceramic Capacitors - MA402C223KAA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers