AVX Corporation Film Capacitors FB37M6P0106KC

Description
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-7236-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-7236-ND
Film Capacitors 478-7236-ND
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
10UF Capacitor
62-FB37M6P0106KC
10UF Capacitor 62-FB37M6P0106KC
CAP FILM 10UF 10% 1.2KVDC RADIAL Product overview: FB37M6P0106KC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FB37M6P0106KC can be used for catalog matching and distributor lookup.

CAP FILM 10UF 10% 1.2KVDC RADIAL Product overview: FB37M6P0106KC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FB37M6P0106KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1340511-FB37M6P0106KC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340511-FB37M6P0106KC
Capacitors - Film Capacitors 1340511-FB37M6P0106KC
Win Source Part Number: 1340511-FB37M6P0106K C Category: Capacitors - Film Capacitors Series: FB Features: Low ESR Termination: PC Pins Package: Bulk Voltage Rating - DC: 1200V (1.2kV) Size / Dimension: 1.673" L x 1.181" W (42.50mm x 30.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 1.772" (45.00mm) Standard Package: 35 Capacitance: 10 µF Tolerance: ±10% Lead Spacing: 1.476" (37.50mm) ESR (Equivalent Series Resistance): 8.5 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KYOCERA AVX

Win Source Part Number: 1340511-FB37M6P0106KC
Category: Capacitors - Film Capacitors
Series: FB
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1200V (1.2kV)
Size / Dimension: 1.673" L x 1.181" W (42.50mm x 30.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 35
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 8.5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KYOCERA AVX

Buy Now Datasheet
Film Capacitors - FB37M6P0106KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FB37M6P0106KC
Film Capacitors FB37M6P0106KC
CAP FILM 10UF 10% 1.2KVDC RADIAL

CAP FILM 10UF 10% 1.2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7236-ND 62-FB37M6P0106KC 1340511-FB37M6P0106KC FB37M6P0106KC
Product Name Film Capacitors 10UF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH330K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers