1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Cap Tant Solid 1uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971V105MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 35V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V105MBA can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 35V 1411
CAP TANT 1UF 20% 35V 1411
CAPACITOR TANT, 1UF, 35V, 4 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 35V, 4 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8618-6-ND | 478-8618-2-ND | 59-F971V105MBA | F971V105MBA | F971V105MBA | 54K5298 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 1uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 4 Ohm, 0.2, 3528-21; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |