900µF Film Capacitor 410V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 900UF 10% 410VDC CHASS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-12320-ND | FHC26I0907KJH |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 900 microF | 900 microF |