CAP TANT FACE DOWN Product overview: F980J106MUALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J106MUALZT can be used for catalog matching and distributor lookup.
CAP TANT FACE DOWN
CAP, 10µF, 6.3V, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F980J106MUALZT | F980J106MUALZT | F980J106MUALZT | 55AC2298 | F980J106MUALZT |
| Product Name | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 10Μf, 6.3V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |