Kyocera Corporation Tantalum Capacitors F971D226MCCHT3

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12089-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12089-1-ND
Tantalum Capacitors 478-12089-1-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12089-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12089-2-ND
Tantalum Capacitors 478-12089-2-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12089-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12089-6-ND
Tantalum Capacitors 478-12089-6-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2901
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2901
CAP, TANT, AEC-Q200, 22UF, 20V, CASE C; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 20V, CASE C; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2902
Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2902
CAP, TANT, AEC-Q200, 22UF, 20V, CASE C; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 20V, CASE C; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D226MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D226MCCHT3
Capacitors - Tantalum Capacitors F971D226MCCHT3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - F971D226MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D226MCCHT3
Tantalum Capacitors F971D226MCCHT3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12089-1-ND 478-12089-6-ND 60AC2901 F971D226MCCHT3 F971D226MCCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 22Uf, 20V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details