Kyocera Corporation Tantalum Capacitors F971D335MBA

Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8602-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8602-6-ND
Tantalum Capacitors 478-8602-6-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8602-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8602-2-ND
Tantalum Capacitors 478-8602-2-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8602-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8602-1-ND
Tantalum Capacitors 478-8602-1-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Singapore, Singapore
3.3UF 20V Capacitor
59-F971D335MBA
3.3UF 20V Capacitor 59-F971D335MBA
CAP TANT 3.3UF 20% 20V 1411 Product overview: F971D335MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D335MBA can be used for catalog matching and distributor lookup.

CAP TANT 3.3UF 20% 20V 1411 Product overview: F971D335MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D335MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D335MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D335MBA
Capacitors - Tantalum Capacitors F971D335MBA
CAP TANT 3.3UF 20% 20V 1411

CAP TANT 3.3UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - F971D335MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D335MBA
Tantalum Capacitors F971D335MBA
CAP TANT 3.3UF 20% 20V 1411

CAP TANT 3.3UF 20% 20V 1411

Supplier's Site Datasheet
Capacitor,3.3Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5283
Capacitor,3.3Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5283
Capacitor,3.3uF,20VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,3.3uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8602-6-ND 478-8602-2-ND 59-F971D335MBA F971D335MBA F971D335MBA 54K5283
Product Name Tantalum Capacitors Tantalum Capacitors 3.3UF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,3.3Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details