Kyocera Corporation Tantalum Capacitors F971A686MNCHT3

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12063-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12063-2-ND
Tantalum Capacitors 478-12063-2-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2846
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2846
CAP, TANT, AEC-Q200, 68UF, 10V, CASE N; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 10V, CASE N; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2845
Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2845
CAP, TANT, AEC-Q200, 68UF, 10V, CASE N; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 10V, CASE N; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F971A686MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A686MNCHT3
Tantalum Capacitors F971A686MNCHT3
CAP TANT 68UF 20% 10V 2917

CAP TANT 68UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12063-2-ND 60AC2846 F971A686MNCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 68Uf, 10V, Case N; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers