Kyocera Corporation Tantalum Capacitors F981E105MMA

Description
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8658-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8658-6-ND
Tantalum Capacitors 478-8658-6-ND
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8658-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8658-2-ND
Tantalum Capacitors 478-8658-2-ND
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8658-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8658-1-ND
Tantalum Capacitors 478-8658-1-ND
1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 25V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - F981E105MMA - 1037528-F981E105MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F981E105MMA
1037528-F981E105MMA
Tantalum Capacitors - F981E105MMA 1037528-F981E105MMA
Manufacturer: AVX Corporation Win Source Part Number: 1037528-F981E105MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: M ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037528-F981E105MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V 10 Ohm Capacitor
59-F981E105MMA
SMD 1uF 25V 10 Ohm Capacitor 59-F981E105MMA
Cap Tant Solid 1uF 25V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 10 Ohm 125°C T/R Product overview: F981E105MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981E105MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 10 Ohm 125°C T/R Product overview: F981E105MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981E105MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx - 84R8926 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx
84R8926
Tantalum Capacitor, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx 84R8926
TANTALUM CAPACITOR, 1UF, 25V, SMD 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, SMD 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx - 75R5886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx
75R5886
Capacitor Tant, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx 75R5886
CAPACITOR TANT, 1UF, 25V, SMD 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, SMD 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F981E105MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F981E105MMA
Capacitors - Tantalum Capacitors F981E105MMA
CAP TANT 1UF 20% 25V 0603

CAP TANT 1UF 20% 25V 0603

Supplier's Site
Tantalum Capacitors - F981E105MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981E105MMA
Tantalum Capacitors F981E105MMA
CAP TANT 1UF 20% 25V 0603

CAP TANT 1UF 20% 25V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8658-6-ND 478-8658-2-ND 1037528-F981E105MMA 59-F981E105MMA 84R8926 F981E105MMA F981E105MMA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F981E105MMA SMD 1uF 25V 10 Ohm Capacitor Tantalum Capacitor, 1Uf, 25V, Smd 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details