22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 8Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 8Ohm @ 100kHz
Tantalum Capacitors - Solid SMD 22uF 10V 20% 0603 1.6x0.85x0.65mm Product overview: F981A226MMALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MMALZT can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 10V 0603
CAP TANT 22UF 20% 10V 0603
CAP TANT 22UF 20% 10V 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10724-1-ND | 59-F981A226MMALZT | F981A226MMALZT | F981A226MMALZT | F981A226MMALZT |
| Product Name | Tantalum Capacitors | SMD 22uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |