Kyocera Corporation Tantalum Capacitors F971C106KBA

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8565-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8565-2-ND
Tantalum Capacitors 478-8565-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8565-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8565-6-ND
Tantalum Capacitors 478-8565-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8565-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8565-1-ND
Tantalum Capacitors 478-8565-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 16V Capacitor
59-F971C106KBA
Automotive SMD 10uF 16V Capacitor 59-F971C106KBA
Cap Tant Solid 10uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C106KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C106KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C106KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C106KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C106KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C106KBA
Capacitors - Tantalum Capacitors F971C106KBA
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - F971C106KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C106KBA
Tantalum Capacitors F971C106KBA
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8565-2-ND 478-8565-6-ND 59-F971C106KBA F971C106KBA F971C106KBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 10uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers