1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm
CAP TANT 1UF 20% 16V 1206
CAP, TANT, AEC-Q200, 1UF, 16V, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 1UF, 16V, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes
CAP TANT 1UF 20% 16V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12064-2-ND | F971C105MAAHT3 | 60AC2848 | F971C105MAAHT3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, Tant, Aec-Q200, 1Uf, 16V, Case A; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |