Kyocera Corporation Tantalum Capacitors F971A476MCCHT3

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12060-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12060-2-ND
Tantalum Capacitors 478-12060-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971A476MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A476MCCHT3
Capacitors - Tantalum Capacitors F971A476MCCHT3
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - F971A476MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A476MCCHT3
Tantalum Capacitors F971A476MCCHT3
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx - 60AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx
60AC2840
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx 60AC2840
CAP, TANT, AEC-Q200, 47UF, 10V, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 47UF, 10V, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx - 60AC2839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx
60AC2839
Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx 60AC2839
CAP, TANT, AEC-Q200, 47UF, 10V, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 47UF, 10V, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12060-2-ND F971A476MCCHT3 F971A476MCCHT3 60AC2840
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 47Uf, 10V, Case C; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers