Kyocera Corporation Tantalum Capacitors F971E335MBAHT3

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12101-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12101-2-ND
Tantalum Capacitors 478-12101-2-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx - 60AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx
60AC2925
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx 60AC2925
CAP, TANT, AEC-Q200, 3.3UF, 25V, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 25V, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx - 60AC2926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx
60AC2926
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx 60AC2926
CAP, TANT, AEC-Q200, 3.3UF, 25V, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 25V, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E335MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E335MBAHT3
Capacitors - Tantalum Capacitors F971E335MBAHT3
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - F971E335MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E335MBAHT3
Tantalum Capacitors F971E335MBAHT3
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12101-2-ND 60AC2925 F971E335MBAHT3 F971E335MBAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details