The Kyocera AVX capacitor, part number 42Y0342, features a capacitance of 1OºF and a rated voltage of 35V with a tolerance of ±20%. It is compliant with the RoHS2 directive, making it suitable for environmentally conscious designs. This capacitor is designed for a wide range of applications, including industrial equipment, smartphones, medical devices, automotive electronics, and portable gaming systems. The operating temperature range is from -55°C to +125°C, with a rated temperature of +85°C. The capacitor is available in a surface mount package, specifically in the M case size (0603). It is also lead-free compatible, which is essential for modern electronic manufacturing processes.
1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 8.5Ohm
1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 8.5Ohm
1µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 8.5Ohm
CAP TANT 1UF 20% 35V 0805
CAP, 1µF, 35V, 20% ROHS COMPLIANT: YES
CAP TANT 1UF 20% 35V 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9403-6-ND | 478-9403-1-ND | F981V105MSAAS1 | 42Y0342 | F981V105MSAAS1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |