Kyocera Corporation Tantalum Capacitors F971A475MBAHT3

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971A475MBAHT3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A475MBAHT3TR-ND
Tantalum Capacitors 478-F971A475MBAHT3TR-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A475MBAHT3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A475MBAHT3CT-ND
Tantalum Capacitors 478-F971A475MBAHT3CT-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A475MBAHT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A475MBAHT3DKR-ND
Tantalum Capacitors 478-F971A475MBAHT3DKR-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - F971A475MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A475MBAHT3
Tantalum Capacitors F971A475MBAHT3
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2838
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2838
CAP, TANT, AEC-Q200, 4.7UF, 10V, CASE B; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 10V, CASE B; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2837
Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2837
CAP, TANT, AEC-Q200, 4.7UF, 10V, CASE B; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 10V, CASE B; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A475MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A475MBAHT3
Capacitors - Tantalum Capacitors F971A475MBAHT3
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971A475MBAHT3TR-ND 478-F971A475MBAHT3DKR-ND F971A475MBAHT3 60AC2838 F971A475MBAHT3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 4.7Uf, 10V, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers