Kyocera Corporation Tantalum Capacitors F981A476MSA

Description
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8652-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8652-1-ND
Tantalum Capacitors 478-8652-1-ND
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8652-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8652-2-ND
Tantalum Capacitors 478-8652-2-ND
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 5 Ohm Capacitor
59-F981A476MSA
SMD 47uF 10V 5 Ohm Capacitor 59-F981A476MSA
Cap Tant Solid 47uF 10V S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 5 Ohm 125°C T/R Product overview: F981A476MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A476MSA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 5 Ohm 125°C T/R Product overview: F981A476MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A476MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F981A476MSA - 774398-F981A476MSA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F981A476MSA
774398-F981A476MSA
Tantalum Capacitors - F981A476MSA 774398-F981A476MSA
Manufacturer: AVX Corporation Win Source Part Number: 774398-F981A476MSA Series: F98, Frameless Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5 Ohm Manufacturer Size Code: S Family Name: F98 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.035" (0.90mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TCT P 1A 476M8R; TCSP1A476M8R; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774398-F981A476MSA
Series: F98, Frameless
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 5 Ohm
Manufacturer Size Code: S
Family Name: F98
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TCT P 1A 476M8R; TCSP1A476M8R;
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Czech Republic, El Salvador
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 47Uf, 10V, Tant, Case S; Capacitance Kyocera Avx - 50AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case S; Capacitance Kyocera Avx
50AH3264
Cap, 47Uf, 10V, Tant, Case S; Capacitance Kyocera Avx 50AH3264
CAP, 47UF, 10V, TANT, CASE S; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:95mA; Product Length:2mm RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE S; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:95mA; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981A476MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F981A476MSA
Capacitors - Tantalum Capacitors F981A476MSA
CAP TANT 47UF 20% 10V 0805

CAP TANT 47UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - F981A476MSA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F981A476MSA
Tantalum Capacitors F981A476MSA
CAP TANT 47UF 20% 10V 0805

CAP TANT 47UF 20% 10V 0805

Supplier's Site Datasheet
Tantalum Capacitors - F981A476MSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981A476MSA
Tantalum Capacitors F981A476MSA
CAP TANT 47UF 20% 10V 0805

CAP TANT 47UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8652-1-ND 59-F981A476MSA 774398-F981A476MSA 50AH3264 F981A476MSA F981A476MSA F981A476MSA
Product Name Tantalum Capacitors SMD 47uF 10V 5 Ohm Capacitor Tantalum Capacitors - F981A476MSA Cap, 47Uf, 10V, Tant, Case S; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details