Kyocera Corporation Ceramic Capacitors MD025E474ZAB

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD025E474ZAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD025E474ZAB-ND
Ceramic Capacitors MD025E474ZAB-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD025E474ZAB - 1075702-MD025E474ZAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD025E474ZAB
1075702-MD025E474ZAB
Ceramic Capacitors - MD025E474ZAB 1075702-MD025E474ZAB
Manufacturer: AVX Corporation Win Source Part Number: 1075702-MD025E474ZAB Packaging: Tube/Rail Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 0.47μF Tolerance: -20%, +80% Temperature Coefficient: Z5U Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1075702-MD025E474ZAB
Packaging: Tube/Rail
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Capacitance: 0.47μF
Tolerance: -20%, +80%
Temperature Coefficient: Z5U
Lead Spacing: 0.325" (8.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: 10°C to 85°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3294
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3294
Capacitor,Ceramic,47 0000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,470000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD025E474ZAB-ND 1075702-MD025E474ZAB 53J3294
Product Name Ceramic Capacitors Ceramic Capacitors - MD025E474ZAB Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details